Xilinx, Inc. XC5210-4PQ240C

Description
Field Programmable Gate Array, 324 CLBs, 10000 Gates, 83MHz, 324-Cell, CMOS, PQFP240
Request a Quote Datasheet
Description
Field Programmable Gate Array, 324 CLBs, 10000 Gates, 83MHz, 324-Cell, CMOS, PQFP240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - XC5210-4PQ240C - Rochester Electronics
Newburyport, MA, United States
Field Programmable Gate Array, 324 CLBs, 10000 Gates, 83MHz, 324-Cell, CMOS, PQFP240

Field Programmable Gate Array, 324 CLBs, 10000 Gates, 83MHz, 324-Cell, CMOS, PQFP240

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Programmable Logic Devices (PLD)
Product Number XC5210-4PQ240C
Package Type QFP; Other; HQFP240
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - GAL20V8A-15LNI - Quarktwin Technology Ltd.
Specs
Device Type CPLD
Macrocells 8
Package Type Other; 24-DIP (0.600\", 15.24mm)
View Details
Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C6N - Lingto Electronic Limited
Specs
Device Type FPGA
Logic Cells / Logic Blocks 41250
User I/Os 615 pins
View Details
Channelizer System - 6U VPX - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Device Type FPGA
View Details
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1383462-SLG46881V - Win Source Electronics
Specs
Device Type CPLD
Supply Voltage Other; 2.3V ~ 5.5V
Macrocells 12
View Details
4 suppliers