Manufacturer: Xilinx Inc.
Win Source Part Number: 903926-XC9572XL-7PCG
Series: XC9500XL
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 34
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 26
HTSUS: 8542.39.0001
IC CPLD 72MC 7.5NS 44PLCC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 903926-XC9572XL-7PCG44I | XC9572XL-7PCG44I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-7PCG44I | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | PLCC; Other; 44-PLCC (16.59x16.59) | |
| Logic Family | CMOS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |