IC CPLD 288MC 7.5NS 256FBGA
Flash PLD, 7.5ns, 288-Cell, CMOS, PBGA256
Manufacturer: Xilinx Inc.
Win Source Part Number: 043916-XC95288XV-7FG
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 192
Programmable Type: In System Programmable
Number of Gates: 6400
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 2.37 V to 2.62 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 288
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC CPLD 288MC 7.5NS 256FBGA
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Programmable Logic Devices (PLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC95288XV-7FG256C-ND | XC95288XV-7FG256C | 043916-XC95288XV-7FG256C | XC95288XV-7FG256C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288XV-7FG256C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | |
| Features | In-system Programmability | |||
| Package Type | Other; 256-BGA | Other; FPBGA256 | Other; 256-FBGA (17x17) | |
| Pins | 256 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |