Kintex®-7 Field Programmable Gate Array (FPGA) IC 300 26357760 356160 900-BBGA, FCBGA
XC7K355T - 7Series FPGAs
Manufacturer: Xilinx Inc.
Win Source Part Number: 939639-XC7K355T-3FFG
Series: Kintex®-7
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 300 26357760 356160 900-BBGA, FCBGA
Package: 900-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 300
Family Name: XC7K355
Categories: Integrated Circuits (ICs)
Case / Package: 901-FCBGA (31x31)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 300 I/O 901FCBGA
FPGA, KINTEX-7 , 300 I/O, FCBGA-901; No. of Logic Blocks:55650; No. of Macrocells:356160; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:901Pins; No. of Speed Grades:3; Total RAM Bits:25740Kbit; No. of I/O s:300I/O s; RoHS Compliant: Yes
FPGA - Field Programmable Gate Array
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC7K355T-3FFG901E-ND | XC7K355T-3FFG901E | 939639-XC7K355T-3FFG901E | XC7K355T-3FFG901E | 47AC6538 | XC7K355T-3FFG901E |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-3FFG901E | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Kintex-7 , 300 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array | |
| Package Type | Other; 900-BBGA, FCBGA | Other; FCBGA901 | Other; 901-FCBGA (31x31) | Other; FCBGA | ||
| Pins | 900 | 901 | ||||
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | |||
| Supply Voltage | Other |