Shipping Supply, LLC Oyster White Corrugated Mailer - 3 in x 5 in x 1 in - SHP-11299 SHP-11299

Description
This oyster white corrugated mailer is an excellent product for shipping & packaging applications. The corrugated mailer ensures mailed material is transported safely. This item is packaged 50 each per bundle. Dimensions for this item are 3 in length, 5 in width and 1 in height. It is important to consider the construction of the corrugated mailer. This item is constructed from 200#/ect-32-b corrugated.
Description
This oyster white corrugated mailer is an excellent product for shipping & packaging applications. The corrugated mailer ensures mailed material is transported safely. This item is packaged 50 each per bundle. Dimensions for this item are 3 in length, 5 in width and 1 in height. It is important to consider the construction of the corrugated mailer. This item is constructed from 200#/ect-32-b corrugated.

Suppliers

Company
Product
Description
Supplier Links
Oyster White Corrugated Mailer - 3 in x 5 in x 1 in - SHP-11299 - SHP-11299 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Oyster White Corrugated Mailer - 3 in x 5 in x 1 in - SHP-11299
SHP-11299
Oyster White Corrugated Mailer - 3 in x 5 in x 1 in - SHP-11299 SHP-11299
This oyster white corrugated mailer is an excellent product for shipping & packaging applications. The corrugated mailer ensures mailed material is transported safely. This item is packaged 50 each per bundle. Dimensions for this item are 3 in length, 5 in width and 1 in height. It is important to consider the construction of the corrugated mailer. This item is constructed from 200#/ect-32-b corrugated.

This oyster white corrugated mailer is an excellent product for shipping & packaging applications. The corrugated mailer ensures mailed material is transported safely. This item is packaged 50 each per bundle. Dimensions for this item are 3 in length, 5 in width and 1 in height. It is important to consider the construction of the corrugated mailer. This item is constructed from 200#/ect-32-b corrugated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-11299
Product Name Oyster White Corrugated Mailer - 3 in x 5 in x 1 in - SHP-11299
Container Type Mailer
Material Cardboard; 200#/ECT-32-B Corrugated
Application Mailing
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Boxes - 1783372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 14.79 gallons (56 liters)
View Details