Shipping Supply, LLC Oyster White Corrugated Mailer - 2 in x 15 in x 2 in - SHP-11296 SHP-11296

Description
This oyster white corrugated mailer is an excellent product for shipping & packaging applications. The corrugated mailer ensures mailed material is transported safely. This item is packaged 50 each per bundle. Dimensions for this product are 2 in length, 15 in width and 2 in height. It is important to consider the construction of the corrugated mailer. This item is constructed from 200#/ect-32-b corrugated.
Description
This oyster white corrugated mailer is an excellent product for shipping & packaging applications. The corrugated mailer ensures mailed material is transported safely. This item is packaged 50 each per bundle. Dimensions for this product are 2 in length, 15 in width and 2 in height. It is important to consider the construction of the corrugated mailer. This item is constructed from 200#/ect-32-b corrugated.

Suppliers

Company
Product
Description
Supplier Links
Oyster White Corrugated Mailer - 2 in x 15 in x 2 in - SHP-11296 - SHP-11296 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Oyster White Corrugated Mailer - 2 in x 15 in x 2 in - SHP-11296
SHP-11296
Oyster White Corrugated Mailer - 2 in x 15 in x 2 in - SHP-11296 SHP-11296
This oyster white corrugated mailer is an excellent product for shipping & packaging applications. The corrugated mailer ensures mailed material is transported safely. This item is packaged 50 each per bundle. Dimensions for this product are 2 in length, 15 in width and 2 in height. It is important to consider the construction of the corrugated mailer. This item is constructed from 200#/ect-32-b corrugated.

This oyster white corrugated mailer is an excellent product for shipping & packaging applications. The corrugated mailer ensures mailed material is transported safely. This item is packaged 50 each per bundle. Dimensions for this product are 2 in length, 15 in width and 2 in height. It is important to consider the construction of the corrugated mailer. This item is constructed from 200#/ect-32-b corrugated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-11296
Product Name Oyster White Corrugated Mailer - 2 in x 15 in x 2 in - SHP-11296
Container Type Mailer
Material Cardboard; 200#/ECT-32-B Corrugated
Application Mailing
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details