Shipping Supply, LLC Oyster White Corrugated Mailer - 6 in x 12 in x 2 in - SHP-11293 SHP-11293

Description
This oyster white corrugated mailer is an excellent product for shipping & packaging applications. The corrugated mailer ensures mailed material is transported safely. This material is packaged 50 each per bundle. Dimensions for this product are 6 in length, 12 in width and 2 in height. It is important to consider the construction of the corrugated mailer. This item is constructed from 200#/ect-32-b corrugated.
Description
This oyster white corrugated mailer is an excellent product for shipping & packaging applications. The corrugated mailer ensures mailed material is transported safely. This material is packaged 50 each per bundle. Dimensions for this product are 6 in length, 12 in width and 2 in height. It is important to consider the construction of the corrugated mailer. This item is constructed from 200#/ect-32-b corrugated.

Suppliers

Company
Product
Description
Supplier Links
Oyster White Corrugated Mailer - 6 in x 12 in x 2 in - SHP-11293 - SHP-11293 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Oyster White Corrugated Mailer - 6 in x 12 in x 2 in - SHP-11293
SHP-11293
Oyster White Corrugated Mailer - 6 in x 12 in x 2 in - SHP-11293 SHP-11293
This oyster white corrugated mailer is an excellent product for shipping & packaging applications. The corrugated mailer ensures mailed material is transported safely. This material is packaged 50 each per bundle. Dimensions for this product are 6 in length, 12 in width and 2 in height. It is important to consider the construction of the corrugated mailer. This item is constructed from 200#/ect-32-b corrugated.

This oyster white corrugated mailer is an excellent product for shipping & packaging applications. The corrugated mailer ensures mailed material is transported safely. This material is packaged 50 each per bundle. Dimensions for this product are 6 in length, 12 in width and 2 in height. It is important to consider the construction of the corrugated mailer. This item is constructed from 200#/ect-32-b corrugated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-11293
Product Name Oyster White Corrugated Mailer - 6 in x 12 in x 2 in - SHP-11293
Container Type Mailer
Material Cardboard; 200#/ECT-32-B Corrugated
Application Mailing
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details