Shipping Supply, LLC Corrugated Boxes, 9"" x 6"" x 4"" - 25 EACH PER BUNDLE SHP-1223

Description
Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
Corrugated Boxes, 9
Sunnyvale, CA, USA
Corrugated Boxes, 9"" x 6"" x 4"" - 25 EACH PER BUNDLE
SHP-1223
Corrugated Boxes, 9"" x 6"" x 4"" - 25 EACH PER BUNDLE SHP-1223
Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-1223
Product Name Corrugated Boxes, 9"" x 6"" x 4"" - 25 EACH PER BUNDLE
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 2871371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material ABS; Abs
Height 0.8268 inch (21 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details