Shipping Supply, LLC Telescoping Inner Boxes, 12"" x 12"" x 48"" - 15 EACH PER BUNDLE SHP-1404

Description
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1415 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. (full over lap) bottom for added strength. Sold and shipped flat in bundle quantities.
Description
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1415 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. (full over lap) bottom for added strength. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
Telescoping Inner Boxes, 12
Sunnyvale, CA, USA
Telescoping Inner Boxes, 12"" x 12"" x 48"" - 15 EACH PER BUNDLE
SHP-1404
Telescoping Inner Boxes, 12"" x 12"" x 48"" - 15 EACH PER BUNDLE SHP-1404
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1415 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. (full over lap) bottom for added strength. Sold and shipped flat in bundle quantities.

One inner and one outer carton required to make a set - sold separately. Combine with SHP-1415 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. (full over lap) bottom for added strength. Sold and shipped flat in bundle quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-1404
Product Name Telescoping Inner Boxes, 12"" x 12"" x 48"" - 15 EACH PER BUNDLE
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details