This oyster white corrugated mailer is an excellent product for shipping & packaging applications. The corrugated mailer ensures mailed material is transported safely. This material is packaged 50 each per bundle. Dimensions for this product are 5 in length, 6 in width and 1 in height. It is important to consider the construction of the corrugated mailer. This product is constructed from 200#/ect-32-b corrugated.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | SHP-11302 |
| Product Name | Oyster White Corrugated Mailer - 5 in x 6 in x 1 in - SHP-11302 |
| Container Type | Mailer |
| Material | Cardboard; 200#/ECT-32-B Corrugated |
| Application | Mailing |