M&H Plastics Datasheets for Industrial Containers

Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more

Page: 1 2
Product Name Notes
HDPE Bottles Neck Finish: 14mm Snap-on
HDPE Bottles Neck Finish: 14mm
HDPE Bottles Neck Finish: 15/415
HDPE Bottles Neck Finish: 15mm Snap-on
HDPE Bottles Neck Finish: 17mm Snap-on
HDPE Bottles Neck Finish: 18/415
HDPE Bottles Neck Finish: 18mm Snap-on
HDPE Bottles Neck Finish: 20/400
HDPE Bottles Neck Finish: 20/410
HDPE Bottles Neck Finish: 20/415
HDPE Bottles Neck Finish: 20mm Snap-on
HDPE Bottles Neck Finish: 20mm
HDPE Bottles Neck Finish: 21mm Snap-on
HDPE Bottles Neck Finish: 22/410
HDPE Bottles Neck Finish: 22/415
HDPE Bottles Neck Finish: 22mm Snap-on
HDPE Bottles Neck Finish: 22mm
HDPE Bottles Neck Finish: 23mm Camlock
HDPE Bottles Neck Finish: 23mm Snap-on
HDPE Bottles Neck Finish: 23mm
HDPE Bottles Neck Finish: 24/410
HDPE Bottles Neck Finish: 24/415
HDPE Bottles Neck Finish: 24
HDPE Bottles Neck Finish: 24mm Camlock
HDPE Bottles Neck Finish: 24mm Snap-on
HDPE Bottles Neck Finish: 24mm
HDPE Bottles Neck Finish: 25mm Snap-on
HDPE Bottles Neck Finish: 27mm Snap-on
HDPE Bottles Neck Finish: 28/400 & 28/410
HDPE Bottles Neck Finish: 28/400
HDPE Bottles Neck Finish: 28/410
HDPE Bottles Neck Finish: 28/415
HDPE Bottles Neck Finish: 28mm
HDPE Bottles Neck Finish: 30mm
HDPE Bottles Neck Finish: 31mm Snap on
HDPE Bottles Neck Finish: 31mm Snap-on
HDPE Bottles Neck Finish: 33/400
HDPE Bottles Neck Finish: 33m Snap-on
HDPE Bottles Neck Finish: 33mm Snap-on
HDPE Bottles Neck Finish: 38mm
HDPE Bottles Neck Finish: 40mm
HDPE Bottles Neck Finish: 43-EBM Neck
HDPE Bottles Neck Finish: 43mm
HDPE Bottles Neck Finish: Crimp Neck
HDPE Bottles Neck Finish: For Rotex
HDPE Bottles Neck Finish: Talc
Jars
Jars Neck Finish: 50mm
Jars Neck Finish: 58mm
Jars Neck Finish: 65mm PP
Jars Neck Finish: 71mm
Jars Neck Finish: 8060
Jars Neck Finish: 8180
Jars Neck Finish: 8277
Jars Neck Finish: 8284
Jars Neck Finish: 83mm
Jars Neck Finish: 99mm
Jars Neck Finish: H350 with tab
Jars Neck Finish: H350/A shive with tab
Jars Neck Finish: H400 with tab
Jars Neck Finish: H505 shive with tab
Jars Neck Finish: H505/A shive with tab
Jars Neck Finish: H590 with tab
Jars Neck Finish: H600 with tab
Jars Neck Finish: H600/A shive with tab
Jars Neck Finish: H700 PP without shive
Jars Neck Finish: H810 PP with tab

<< Prev