M&H Plastics Delta 5491

Description
HDPE Bottles Neck Finish: 23mm Snap-on
Description
HDPE Bottles Neck Finish: 23mm Snap-on

Suppliers

Company
Product
Description
Supplier Links
Delta - 5491 - M&H Plastics
Winchester, VA, USA
Delta
5491
Delta 5491
HDPE Bottles Neck Finish: 23mm Snap-on

HDPE Bottles
Neck Finish: 23mm Snap-on

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 5491
Product Name Delta
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details