M&H Plastics Coco Round 5600

Description
HDPE Bottles Neck Finish: 24/415
Description
HDPE Bottles Neck Finish: 24/415

Suppliers

Company
Product
Description
Supplier Links
Coco Round - 5600 - M&H Plastics
Winchester, VA, USA
Coco Round
5600
Coco Round 5600
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site
Coco Round - 5600 - M&H Plastics
Winchester, VA, USA
Coco Round
5600
Coco Round 5600
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5600 5600
Product Name Coco Round Coco Round
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1707869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.15 inch (80 mm)
Length 7.87 inch (200 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details