M&H Plastics Double Wall Jar SAN/PP 8060

Description
Jars Neck Finish: 8060
Description
Jars Neck Finish: 8060

Suppliers

Company
Product
Description
Supplier Links
Double Wall Jar SAN/PP - 8060 - M&H Plastics
Winchester, VA, USA
Double Wall Jar SAN/PP
8060
Double Wall Jar SAN/PP 8060
Jars Neck Finish: 8060

Jars
Neck Finish: 8060

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 8060
Product Name Double Wall Jar SAN/PP
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details