M&H Plastics Square 5608

Description
HDPE Bottles Neck Finish: 22mm Snap-on
Description
HDPE Bottles Neck Finish: 22mm Snap-on

Suppliers

Company
Product
Description
Supplier Links
Square - 5608 - M&H Plastics
Winchester, VA, USA
Square
5608
Square 5608
HDPE Bottles Neck Finish: 22mm Snap-on

HDPE Bottles
Neck Finish: 22mm Snap-on

Supplier's Site
Square - 5608 - M&H Plastics
Winchester, VA, USA
Square
5608
Square 5608
HDPE Bottles Neck Finish: 22/410

HDPE Bottles
Neck Finish: 22/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5608 5608
Product Name Square Square
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Transit Cases - 1246586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details