M&H Plastics Medium Wall Gloss PP H820/A

Description
Jars Neck Finish: 99mm
Description
Jars Neck Finish: 99mm

Suppliers

Company
Product
Description
Supplier Links
Medium Wall Gloss PP - H820/A - M&H Plastics
Winchester, VA, USA
Medium Wall Gloss PP
H820/A
Medium Wall Gloss PP H820/A
Jars Neck Finish: 99mm

Jars
Neck Finish: 99mm

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number H820/A
Product Name Medium Wall Gloss PP
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details