M&H Plastics Rectangular 5475

Description
HDPE Bottles Neck Finish: 20/415
Description
HDPE Bottles Neck Finish: 20/415

Suppliers

Company
Product
Description
Supplier Links
Rectangular - 5475 - M&H Plastics
Winchester, VA, USA
Rectangular
5475
Rectangular 5475
HDPE Bottles Neck Finish: 20/415

HDPE Bottles
Neck Finish: 20/415

Supplier's Site
Rectangular - 5475 - M&H Plastics
Winchester, VA, USA
Rectangular
5475
Rectangular 5475
HDPE Bottles Neck Finish: 22/415

HDPE Bottles
Neck Finish: 22/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5475 5475
Product Name Rectangular Rectangular
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details