M&H Plastics Duo Spray 5714

Description
HDPE Bottles Neck Finish: Crimp Neck
Description
HDPE Bottles Neck Finish: Crimp Neck

Suppliers

Company
Product
Description
Supplier Links
Duo Spray - 5714 - M&H Plastics
Winchester, VA, USA
Duo Spray
5714
Duo Spray 5714
HDPE Bottles Neck Finish: Crimp Neck

HDPE Bottles
Neck Finish: Crimp Neck

Supplier's Site
Duo Spray - 5714 - M&H Plastics
Winchester, VA, USA
Duo Spray
5714
Duo Spray 5714
HDPE Bottles Neck Finish: 20/410

HDPE Bottles
Neck Finish: 20/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5714 5714
Product Name Duo Spray Duo Spray
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details