M&H Plastics Tapered Tubular 5563

Description
HDPE Bottles Neck Finish: 24/415
Description
HDPE Bottles Neck Finish: 24/415

Suppliers

Company
Product
Description
Supplier Links
Tapered Tubular - 5563 - M&H Plastics
Winchester, VA, USA
Tapered Tubular
5563
Tapered Tubular 5563
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site
Tapered Tubular - 5563 - M&H Plastics
Winchester, VA, USA
Tapered Tubular
5563
Tapered Tubular 5563
HDPE Bottles Neck Finish: 22mm

HDPE Bottles
Neck Finish: 22mm

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5563 5563
Product Name Tapered Tubular Tapered Tubular
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1707926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.94 inch (100 mm)
Length 9.84 inch (250 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details