M&H Plastics Spinnaker 5804

Description
HDPE Bottles Neck Finish: 24/410
Description
HDPE Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Spinnaker - 5804 - M&H Plastics
Winchester, VA, USA
Spinnaker
5804
Spinnaker 5804
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site
Spinnaker - 5804 - M&H Plastics
Winchester, VA, USA
Spinnaker
5804
Spinnaker 5804
HDPE Bottles Neck Finish: 23mm Snap-on

HDPE Bottles
Neck Finish: 23mm Snap-on

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5804 5804
Product Name Spinnaker Spinnaker
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1828837 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 10 inch (254 mm)
View Details