M&H Plastics Quartz SAN H680/B

Description
Jars Neck Finish: H600 with tab
Description
Jars Neck Finish: H600 with tab

Suppliers

Company
Product
Description
Supplier Links
Quartz SAN - H680/B - M&H Plastics
Winchester, VA, USA
Quartz SAN
H680/B
Quartz SAN H680/B
Jars Neck Finish: H600 with tab

Jars
Neck Finish: H600 with tab

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number H680/B
Product Name Quartz SAN
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details