M&H Plastics Havana Tottle 5660

Description
HDPE Bottles Neck Finish: 22mm
Description
HDPE Bottles Neck Finish: 22mm

Suppliers

Company
Product
Description
Supplier Links
Havana Tottle - 5660 - M&H Plastics
Winchester, VA, USA
Havana Tottle
5660
Havana Tottle 5660
HDPE Bottles Neck Finish: 22mm

HDPE Bottles
Neck Finish: 22mm

Supplier's Site
Havana Tottle - 5660 - M&H Plastics
Winchester, VA, USA
Havana Tottle
5660
Havana Tottle 5660
HDPE Bottles Neck Finish: 24mm

HDPE Bottles
Neck Finish: 24mm

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5660 5660
Product Name Havana Tottle Havana Tottle
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Boxes - 1631900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 7.93 gallons (30 liters)
View Details