M&H Plastics Mirage 5622

Description
HDPE Bottles Neck Finish: 18/415
Description
HDPE Bottles Neck Finish: 18/415

Suppliers

Company
Product
Description
Supplier Links
Mirage - 5622 - M&H Plastics
Winchester, VA, USA
Mirage
5622
Mirage 5622
HDPE Bottles Neck Finish: 18/415

HDPE Bottles
Neck Finish: 18/415

Supplier's Site
Mirage - 5622 - M&H Plastics
Winchester, VA, USA
Mirage
5622
Mirage 5622
HDPE Bottles Neck Finish: 20/410

HDPE Bottles
Neck Finish: 20/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5622 5622
Product Name Mirage Mirage
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 6.3 inch (160 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details