M&H Plastics Expanded Jar J730

Description
Jars Neck Finish: 71mm
Description
Jars Neck Finish: 71mm

Suppliers

Company
Product
Description
Supplier Links
Expanded Jar - J730 - M&H Plastics
Winchester, VA, USA
Expanded Jar
J730
Expanded Jar J730
Jars Neck Finish: 71mm

Jars
Neck Finish: 71mm

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number J730
Product Name Expanded Jar
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details