M&H Plastics Evolution 5654

Description
HDPE Bottles Neck Finish: 21mm Snap-on
Description
HDPE Bottles Neck Finish: 21mm Snap-on

Suppliers

Company
Product
Description
Supplier Links
Evolution - 5654 - M&H Plastics
Winchester, VA, USA
Evolution
5654
Evolution 5654
HDPE Bottles Neck Finish: 21mm Snap-on

HDPE Bottles
Neck Finish: 21mm Snap-on

Supplier's Site
Evolution - 5654 - M&H Plastics
Winchester, VA, USA
Evolution
5654
Evolution 5654
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5654 5654
Product Name Evolution Evolution
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 1.57 inch (40 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details