M&H Plastics Topaz Matt PP H670/B

Description
Jars Neck Finish: 65mm PP
Description
Jars Neck Finish: 65mm PP

Suppliers

Company
Product
Description
Supplier Links
Topaz Matt PP - H670/B - M&H Plastics
Winchester, VA, USA
Topaz Matt PP
H670/B
Topaz Matt PP H670/B
Jars Neck Finish: 65mm PP

Jars
Neck Finish: 65mm PP

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number H670/B
Product Name Topaz Matt PP
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details