M&H Plastics Boston Round 5434

Description
HDPE Bottles Neck Finish: 28/410
Description
HDPE Bottles Neck Finish: 28/410

Suppliers

Company
Product
Description
Supplier Links
Boston Round - 5434 - M&H Plastics
Winchester, VA, USA
Boston Round
5434
Boston Round 5434
HDPE Bottles Neck Finish: 28/410

HDPE Bottles
Neck Finish: 28/410

Supplier's Site
Boston Round - 5434 - M&H Plastics
Winchester, VA, USA
Boston Round
5434
Boston Round 5434
HDPE Bottles Neck Finish: 28mm

HDPE Bottles
Neck Finish: 28mm

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5434 5434
Product Name Boston Round Boston Round
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details