M&H Plastics Marine 5497

Description
HDPE Bottles Neck Finish: 24/410
Description
HDPE Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Marine - 5497 - M&H Plastics
Winchester, VA, USA
Marine
5497
Marine 5497
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site
Marine - 5497 - M&H Plastics
Winchester, VA, USA
Marine
5497
Marine 5497
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5497 5497
Product Name Marine Marine
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.12 inch (53.8 mm)
Length 8.66 inch (220 mm)
View Details