M&H Plastics Expanded Jar J729

Description
Jars Neck Finish: 71mm
Description
Jars Neck Finish: 71mm

Suppliers

Company
Product
Description
Supplier Links
Expanded Jar - J729 - M&H Plastics
Winchester, VA, USA
Expanded Jar
J729
Expanded Jar J729
Jars Neck Finish: 71mm

Jars
Neck Finish: 71mm

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number J729
Product Name Expanded Jar
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details