M&H Plastics Classical Double Wall SAN/PP H530/A

Description
Jars Neck Finish: H505/A shive with tab
Description
Jars Neck Finish: H505/A shive with tab

Suppliers

Company
Product
Description
Supplier Links
Classical Double Wall SAN/PP - H530/A - M&H Plastics
Winchester, VA, USA
Classical Double Wall SAN/PP
H530/A
Classical Double Wall SAN/PP H530/A
Jars Neck Finish: H505/A shive with tab

Jars
Neck Finish: H505/A shive with tab

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number H530/A
Product Name Classical Double Wall SAN/PP
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details