M&H Plastics Tall Flat Oval 5413

Description
HDPE Bottles Neck Finish: 24mm Snap-on
Description
HDPE Bottles Neck Finish: 24mm Snap-on

Suppliers

Company
Product
Description
Supplier Links
Tall Flat Oval - 5413 - M&H Plastics
Winchester, VA, USA
Tall Flat Oval
5413
Tall Flat Oval 5413
HDPE Bottles Neck Finish: 24mm Snap-on

HDPE Bottles
Neck Finish: 24mm Snap-on

Supplier's Site
Tall Flat Oval - 5413 - M&H Plastics
Winchester, VA, USA
Tall Flat Oval
5413
Tall Flat Oval 5413
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5413 5413
Product Name Tall Flat Oval Tall Flat Oval
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1908425 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 24.02 inch (610 mm)
View Details