M&H Plastics Pebble 5425

Description
HDPE Bottles Neck Finish: 24mm Snap-on
Description
HDPE Bottles Neck Finish: 24mm Snap-on

Suppliers

Company
Product
Description
Supplier Links
Pebble - 5425 - M&H Plastics
Winchester, VA, USA
Pebble
5425
Pebble 5425
HDPE Bottles Neck Finish: 24mm Snap-on

HDPE Bottles
Neck Finish: 24mm Snap-on

Supplier's Site
Pebble - 5425 - M&H Plastics
Winchester, VA, USA
Pebble
5425
Pebble 5425
HDPE Bottles Neck Finish: 28/410

HDPE Bottles
Neck Finish: 28/410

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 5425
Product Name Pebble
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Compartment Boxes - 1368908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 3.58 inch (91 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details