M&H Plastics Flared Tubular 5779

Description
HDPE Bottles Neck Finish: 24mm
Description
HDPE Bottles Neck Finish: 24mm

Suppliers

Company
Product
Description
Supplier Links
Flared Tubular - 5779 - M&H Plastics
Winchester, VA, USA
Flared Tubular
5779
Flared Tubular 5779
HDPE Bottles Neck Finish: 24mm

HDPE Bottles
Neck Finish: 24mm

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 5779
Product Name Flared Tubular
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details