M&H Plastics Bali 5512

Description
HDPE Bottles Neck Finish: 24/410
Description
HDPE Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Bali - 5512 - M&H Plastics
Winchester, VA, USA
Bali
5512
Bali 5512
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site
Bali - 5512 - M&H Plastics
Winchester, VA, USA
Bali
5512
Bali 5512
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5512 5512
Product Name Bali Bali
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1368885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details