M&H Plastics Silhouette 5590

Description
HDPE Bottles Neck Finish: 28/415
Description
HDPE Bottles Neck Finish: 28/415

Suppliers

Company
Product
Description
Supplier Links
Silhouette - 5590 - M&H Plastics
Winchester, VA, USA
Silhouette
5590
Silhouette 5590
HDPE Bottles Neck Finish: 28/415

HDPE Bottles
Neck Finish: 28/415

Supplier's Site
Silhouette - 5590 - M&H Plastics
Winchester, VA, USA
Silhouette
5590
Silhouette 5590
HDPE Bottles Neck Finish: 31mm Snap-On

HDPE Bottles
Neck Finish: 31mm Snap-On

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5590 5590
Product Name Silhouette Silhouette
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details