M&H Plastics Avalon 5419

Description
HDPE Bottles Neck Finish: 23mm Snap-on
Description
HDPE Bottles Neck Finish: 23mm Snap-on

Suppliers

Company
Product
Description
Supplier Links
Avalon - 5419 - M&H Plastics
Winchester, VA, USA
Avalon
5419
Avalon 5419
HDPE Bottles Neck Finish: 23mm Snap-on

HDPE Bottles
Neck Finish: 23mm Snap-on

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 5419
Product Name Avalon
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details