M&H Plastics Tubular 5685

Description
HDPE Bottles Neck Finish: 20mm
Description
HDPE Bottles Neck Finish: 20mm

Suppliers

Company
Product
Description
Supplier Links
Tubular - 5685 - M&H Plastics
Winchester, VA, USA
Tubular
5685
Tubular 5685
HDPE Bottles Neck Finish: 20mm

HDPE Bottles
Neck Finish: 20mm

Supplier's Site
Tubular - 5685 - M&H Plastics
Winchester, VA, USA
Tubular
5685
Tubular 5685
HDPE Bottles Neck Finish: 20/415

HDPE Bottles
Neck Finish: 20/415

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 5685
Product Name Tubular
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 173792 - RS Components, Ltd.
Specs
Container Type Bag
Height 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details