M&H Plastics Vogue 5724

Description
HDPE Bottles Neck Finish: 23mm Snap-on
Description
HDPE Bottles Neck Finish: 23mm Snap-on

Suppliers

Company
Product
Description
Supplier Links
Vogue - 5724 - M&H Plastics
Winchester, VA, USA
Vogue
5724
Vogue 5724
HDPE Bottles Neck Finish: 23mm Snap-on

HDPE Bottles
Neck Finish: 23mm Snap-on

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 5724
Product Name Vogue
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details