M&H Plastics Opal Gloss SAN H765/A

Description
Jars Neck Finish: 83mm
Description
Jars Neck Finish: 83mm

Suppliers

Company
Product
Description
Supplier Links
Opal Gloss SAN - H765/A - M&H Plastics
Winchester, VA, USA
Opal Gloss SAN
H765/A
Opal Gloss SAN H765/A
Jars Neck Finish: 83mm

Jars
Neck Finish: 83mm

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number H765/A
Product Name Opal Gloss SAN
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details