M&H Plastics Solar Screw Neck 5639

Description
HDPE Bottles Neck Finish: 24/410
Description
HDPE Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Solar Screw Neck - 5639 - M&H Plastics
Winchester, VA, USA
Solar Screw Neck
5639
Solar Screw Neck 5639
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site
Solar Screw Neck - 5639 - M&H Plastics
Winchester, VA, USA
Solar Screw Neck
5639
Solar Screw Neck 5639
HDPE Bottles Neck Finish: 28/410

HDPE Bottles
Neck Finish: 28/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5639 5639
Product Name Solar Screw Neck Solar Screw Neck
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Boxes - 1631907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 20.08 gallons (76 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details