Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CONTAINERS
M&H PLASTICS
5595 -- OVAL TALC
M&H Plastics
Oval Talc
5595
Description
HDPE Bottles Neck Finish: For Rotex
M&H Plastics
Done
Description
HDPE Bottles Neck Finish: For Rotex
Suppliers
Company
Product
Description
Supplier Links
M&H Plastics
Winchester, VA, USA
Oval Talc
5595
Oval Talc
5595
HDPE Bottles Neck Finish: For Rotex
HDPE Bottles
Neck Finish: For Rotex
Supplier's Site
Technical Specifications
M&H Plastics
Product Category
Industrial Containers
Product Number
5595
Product Name
Oval Talc
Container Type
BottleJar
Unlock Full Specs
to access all available technical data
Similar Products
Laurel Electronics LLC
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments
Specs
Material
ABS
Height
3.17 inch (80.4 mm)
Length
8.66 inch (220 mm)
View Details
Newport MKS
Plastic Storage Box, 25.4 Diameter Optics, 5 Quantity
LAB-23
Specs
Container Type
Box
View Details
Isotech, Inc.
Plastic Case
Plastic-Cases
Specs
Material
Plastic
View Details
Petersen Products Co.
Carrying Case, Medium Pressure Lift Bags, 24"
162-1610-24
Specs
Material
Nylon
Width
24 inch (610 mm)
View Details