M&H Plastics Riva 5485

Description
HDPE Bottles Neck Finish: 22mm
Description
HDPE Bottles Neck Finish: 22mm

Suppliers

Company
Product
Description
Supplier Links
Riva - 5485 - M&H Plastics
Winchester, VA, USA
Riva
5485
Riva 5485
HDPE Bottles Neck Finish: 22mm

HDPE Bottles
Neck Finish: 22mm

Supplier's Site
Riva - 5485 - M&H Plastics
Winchester, VA, USA
Riva
5485
Riva 5485
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5485 5485
Product Name Riva Riva
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 173876 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details