M&H Plastics Perfect Spraypack 5422

Description
HDPE Bottles Neck Finish: 20/400
Description
HDPE Bottles Neck Finish: 20/400

Suppliers

Company
Product
Description
Supplier Links
Perfect Spraypack - 5422 - M&H Plastics
Winchester, VA, USA
Perfect Spraypack
5422
Perfect Spraypack 5422
HDPE Bottles Neck Finish: 20/400

HDPE Bottles
Neck Finish: 20/400

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 5422
Product Name Perfect Spraypack
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details