M&H Plastics Midi Tubular 5574

Description
HDPE Bottles Neck Finish: 24/410
Description
HDPE Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Midi Tubular - 5574 - M&H Plastics
Winchester, VA, USA
Midi Tubular
5574
Midi Tubular 5574
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site
Midi Tubular - 5574 - M&H Plastics
Winchester, VA, USA
Midi Tubular
5574
Midi Tubular 5574
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5574 5574
Product Name Midi Tubular Midi Tubular
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Chemical Tanks - 1218616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyethylene (PE); Polyethylene
Volume Capacity 26.42 gallons (100 liters)
Height 12.6 inch (320 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details