M&H Plastics Double Wall Round Base Frosted J120

Description
Jars Neck Finish: 83mm
Description
Jars Neck Finish: 83mm

Suppliers

Company
Product
Description
Supplier Links
Double Wall Round Base Frosted - J120 - M&H Plastics
Winchester, VA, USA
Double Wall Round Base Frosted
J120
Double Wall Round Base Frosted J120
Jars Neck Finish: 83mm

Jars
Neck Finish: 83mm

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number J120
Product Name Double Wall Round Base Frosted
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details