Serpac Electronic Enclosures Enclosure; Plastic; 6.880 in. L x 4.880in. W x 2.010 in. H; Black 172-I BLACK

Description
Enclosure, Plastic Body, 6.880 in. L x 4.880 in. W x 2.010 in. H, Almond Color Features Durable ABS UL 94HB Circuit Board Bosses Applications Industrial Test Equipment Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Feet Prototyping Grid and Clad Board Pocket Clip Perimeter Seal Available on Selected Models Wall-Mount Available on Selected Models Standoff Kits Customization Available — Machining and Pad Printing Standard Colors Are Black, Almond and Gray
Description
Enclosure, Plastic Body, 6.880 in. L x 4.880 in. W x 2.010 in. H, Almond Color Features Durable ABS UL 94HB Circuit Board Bosses Applications Industrial Test Equipment Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Feet Prototyping Grid and Clad Board Pocket Clip Perimeter Seal Available on Selected Models Wall-Mount Available on Selected Models Standoff Kits Customization Available — Machining and Pad Printing Standard Colors Are Black, Almond and Gray

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Plastic; 6.880 in. L x 4.880in. W x 2.010 in. H; Black - 70196462 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Plastic; 6.880 in. L x 4.880in. W x 2.010 in. H; Black
70196462
Enclosure; Plastic; 6.880 in. L x 4.880in. W x 2.010 in. H; Black 70196462
Enclosure, Plastic Body, 6.880 in. L x 4.880 in. W x 2.010 in. H, Almond Color Features Durable ABS UL 94HB Circuit Board Bosses Applications Industrial Test Equipment Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Feet Prototyping Grid and Clad Board Pocket Clip Perimeter Seal Available on Selected Models Wall-Mount Available on Selected Models Standoff Kits Customization Available — Machining and Pad Printing Standard Colors Are Black, Almond and Gray

Enclosure, Plastic Body, 6.880 in. L x 4.880 in. W x 2.010 in. H, Almond Color
Features

  • Durable ABS UL 94HB
  • Circuit Board Bosses
    Applications
  • Industrial Test Equipment
  • Computer Interface
  • Field Measurement
  • Industrial Control
  • Telecommunications
  • Prototype Enclosure
    Optional Accessories
  • Feet
  • Prototyping Grid and Clad Board
  • Pocket Clip
  • Perimeter Seal Available on Selected Models
  • Wall-Mount Available on Selected Models
  • Standoff Kits
  • Customization Available — Machining and Pad Printing
  • Standard Colors Are Black, Almond and Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196462
Product Name Enclosure; Plastic; 6.880 in. L x 4.880in. W x 2.010 in. H; Black
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4262 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 3.5 inch (89 mm)
Depth 5.12 inch (130 mm)
View Details
TK Series Enclosures - 137-504 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers