Serpac Electronic Enclosures S-Series Two Piece Electronic Enclosure 171-I

Description
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Assembly with six screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant
Description
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Assembly with six screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
S-Series Two Piece Electronic Enclosure - 171-I - Serpac Electronic Enclosures
La Verne, CA, USA
S-Series Two Piece Electronic Enclosure
171-I
S-Series Two Piece Electronic Enclosure 171-I
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Assembly with six screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant
  • Two-piece standard design
  • -I refers to the "I" version of a model, with a 0.015" smooth
    depression on top for printing or flush membrane/label surface
  • Circuit board mounting bosses
  • Assembly with six screw
  • Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA 4X, NEMA 12, NEMA 13
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Serpac Electronic Enclosures
Product Category Industrial Enclosures
Product Number 171-I
Product Name S-Series Two Piece Electronic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.88 inch (175 mm)
Width 4.88 inch (124 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Aluminum Enclosures - aluDISC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details