Serpac Electronic Enclosures S-Series Two Piece Electronic Enclosure 151

Description
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Wall mount option Assembly with four screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13
Description
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Wall mount option Assembly with four screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13

Suppliers

Company
Product
Description
Supplier Links
S-Series Two Piece Electronic Enclosure - 151 - Serpac Electronic Enclosures
La Verne, CA, USA
S-Series Two Piece Electronic Enclosure
151
S-Series Two Piece Electronic Enclosure 151
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Wall mount option Assembly with four screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13
  • Two-piece standard design
  • -I refers to the "I" version of a model, with a 0.015" smooth
    depression on top for printing or flush membrane/label surface
  • Circuit board mounting bosses
  • Wall mount option
  • Assembly with four screw
  • Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13
Supplier's Site

Technical Specifications

  Serpac Electronic Enclosures
Product Category Industrial Enclosures
Product Number 151
Product Name S-Series Two Piece Electronic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.63 inch (143 mm)
Width 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
AL Series Enclosures - 151-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.47 inch (139 mm)
View Details
2 suppliers