Serpac Electronic Enclosures Enclosure; Plastic; Black; 4.250 in.; 1.125 in.; 2.600 in. A-21 BLACK

Description
4.250 in. Length, 2.600 in. Width, 1.125 in. Height, Plastic Enclosures Four-piece design Interchangeable end panels Circuit board mounting bosses Assembly with four screws Features Clam Shell Interchangeable End Panels Durable ABS, UL 94HB Standard Colors Are Gray, Black and Almond Optional Accessories Press-On Feet Infrared,Transparent Red and Clear End Panels 9V Access Panels Pocket Clip
Description
4.250 in. Length, 2.600 in. Width, 1.125 in. Height, Plastic Enclosures Four-piece design Interchangeable end panels Circuit board mounting bosses Assembly with four screws Features Clam Shell Interchangeable End Panels Durable ABS, UL 94HB Standard Colors Are Gray, Black and Almond Optional Accessories Press-On Feet Infrared,Transparent Red and Clear End Panels 9V Access Panels Pocket Clip

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Plastic; Black; 4.250 in.; 1.125 in.; 2.600 in. - 70195961 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Plastic; Black; 4.250 in.; 1.125 in.; 2.600 in.
70195961
Enclosure; Plastic; Black; 4.250 in.; 1.125 in.; 2.600 in. 70195961
4.250 in. Length, 2.600 in. Width, 1.125 in. Height, Plastic Enclosures Four-piece design Interchangeable end panels Circuit board mounting bosses Assembly with four screws Features Clam Shell Interchangeable End Panels Durable ABS, UL 94HB Standard Colors Are Gray, Black and Almond Optional Accessories Press-On Feet Infrared,Transparent Red and Clear End Panels 9V Access Panels Pocket Clip

4.250 in. Length, 2.600 in. Width, 1.125 in. Height, Plastic Enclosures

  • Four-piece design
  • Interchangeable end panels
  • Circuit board mounting bosses
  • Assembly with four screws
    Features
  • Clam Shell
  • Interchangeable End Panels
  • Durable ABS, UL 94HB
  • Standard Colors Are Gray, Black and Almond
    Optional Accessories
  • Press-On Feet
  • Infrared,Transparent Red and Clear End Panels
  • 9V Access Panels
  • Pocket Clip
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70195961
Product Name Enclosure; Plastic; Black; 4.250 in.; 1.125 in.; 2.600 in.
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 200-908-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers