Serpac Electronic Enclosures A-Series Desktop Electronic Enclosure A-42

Description
Four-piece design (top, bottom, two end panels) Interchangeable end panels Circuit board mounting bosses Assembly with six screw
Description
Four-piece design (top, bottom, two end panels) Interchangeable end panels Circuit board mounting bosses Assembly with six screw

Suppliers

Company
Product
Description
Supplier Links
A-Series Desktop Electronic Enclosure - A-42 - Serpac Electronic Enclosures
La Verne, CA, USA
A-Series Desktop Electronic Enclosure
A-42
A-Series Desktop Electronic Enclosure A-42
Four-piece design (top, bottom, two end panels) Interchangeable end panels Circuit board mounting bosses Assembly with six screw
  • Four-piece design (top, bottom, two end panels)
  • Interchangeable end panels
  • Circuit board mounting bosses
  • Assembly with six screw
Supplier's Site

Technical Specifications

  Serpac Electronic Enclosures
Product Category Industrial Enclosures
Product Number A-42
Product Name A-Series Desktop Electronic Enclosure
Type Electronic and Instrument Enclosures
Shape Trapezoidal
Length 7.12 inch (181 mm)
Width 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0122 - Newark, An Avnet Company
Specs
Length 1.77 inch (45.01 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details
Push Buttons/ 22mm Polycarbonate Enclosures - 153-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers